BOHLT logo

BOHLT X160 electric bicycle Black Magnesium 16" 41.4 lbs (18.8 kg) Lithium

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41381
Info modified on:
24 Jul 2023, 14:10:01
Short summary description BOHLT X160 electric bicycle Black Magnesium 16" 41.4 lbs (18.8 kg) Lithium:

BOHLT X160, Lithium, 5.2 Ah, 50 km, 36 V, 6 h, 41.4 lbs (18.8 kg)

Long summary description BOHLT X160 electric bicycle Black Magnesium 16" 41.4 lbs (18.8 kg) Lithium:

BOHLT X160. Battery technology: Lithium, Battery capacity: 5.2 Ah, Distance per battery charge (pedal assist mode): 50 km. Weight (including battery): 41.4 lbs (18.8 kg), Width: 52.8" (1340 mm), Depth: 21.7" (550 mm). Frame material: Magnesium, Pedals material: Plastic, Seat clamp material: Aluminum. Package width: 31.1" (790 mm), Package depth: 15.7" (400 mm), Package height: 22" (560 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.