bluechip logo

bluechip TRAVELline T10-E3 Intel Atom® 32 GB 10.1" 2 GB Wi-Fi 4 (802.11n) Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57080
Info modified on:
22 Jan 2024, 09:46:27
Short summary description bluechip TRAVELline T10-E3 Intel Atom® 32 GB 10.1" 2 GB Wi-Fi 4 (802.11n) Black:

bluechip TRAVELline T10-E3, 10.1", 1280 x 800 pixels, 32 GB, 2 GB, 1.44 GHz, Black

Long summary description bluechip TRAVELline T10-E3 Intel Atom® 32 GB 10.1" 2 GB Wi-Fi 4 (802.11n) Black:

bluechip TRAVELline T10-E3. Display diagonal: 10.1", Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.44 GHz, Processor family: Intel Atom®, Processor model: x5-Z8300. Internal memory: 2 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 20.5 oz (580 g). Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.