Blomberg logo

Blomberg WNF 8428 A washing machine Front-load 17.6 lbs (8 kg) 1200 RPM Silver, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44613
Info modified on:
06 Dec 2021, 17:30:54
Short summary description Blomberg WNF 8428 A washing machine Front-load 17.6 lbs (8 kg) 1200 RPM Silver, White:

Blomberg WNF 8428 A, Front-load, 17.6 lbs (8 kg), B, 1200 RPM, 208 kWh, 11800 L

Long summary description Blomberg WNF 8428 A washing machine Front-load 17.6 lbs (8 kg) 1200 RPM Silver, White:

Blomberg WNF 8428 A. Loading type: Front-load. Drum capacity: 17.6 lbs (8 kg), Spin-drying class: B. Washing class: A. Maximum spin speed: 1200 RPM. Annual energy consumption washing: 208 kWh, Annual water consumption washing: 11800 L. Product color: Silver, White. Width: 23.6" (600 mm), Depth: 23.6" (600 mm), Height: 33.1" (840 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.