Blomberg logo

Blomberg WNF 7462 WE20 washing machine Front-load 15.4 lbs (7 kg) 1600 RPM White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63789
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Blomberg WNF 7462 WE20 washing machine Front-load 15.4 lbs (7 kg) 1600 RPM White:

Blomberg WNF 7462 WE20, Front-load, 15.4 lbs (7 kg), A, 75 dB, 1600 RPM, 194 kWh

Long summary description Blomberg WNF 7462 WE20 washing machine Front-load 15.4 lbs (7 kg) 1600 RPM White:

Blomberg WNF 7462 WE20. Loading type: Front-load. Drum capacity: 15.4 lbs (7 kg), Spin-drying class: A, Noise level (spin): 75 dB, Noise level (wash): 57 dB, Maximum spin speed: 1600 RPM. Annual energy consumption washing: 194 kWh, Annual water consumption washing: 9020 L. Product color: White. Width: 23.6" (600 mm), Depth: 21.7" (550 mm), Height: 33.1" (840 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.