Blomberg logo

Blomberg WAF 7320 A washing machine Front-load 15.4 lbs (7 kg) 1200 RPM Silver, White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47023
Info modified on:
06 Dec 2021, 12:35:44
Short summary description Blomberg WAF 7320 A washing machine Front-load 15.4 lbs (7 kg) 1200 RPM Silver, White:

Blomberg WAF 7320 A, Front-load, 15.4 lbs (7 kg), B, 1200 RPM, Silver, White

Long summary description Blomberg WAF 7320 A washing machine Front-load 15.4 lbs (7 kg) 1200 RPM Silver, White:

Blomberg WAF 7320 A. Loading type: Front-load. Drum capacity: 15.4 lbs (7 kg), Spin-drying class: B. Washing class: A. Maximum spin speed: 1200 RPM. Product color: Silver, White. Width: 23.6" (600 mm), Depth: 23.4" (595 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.