Blomberg logo

Blomberg TKF 8451 SGC 50 washer dryer Freestanding Front-load Aluminum

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49163
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Blomberg TKF 8451 SGC 50 washer dryer Freestanding Front-load Aluminum:

Blomberg TKF 8451 SGC 50, Front-load, Freestanding, Aluminum, Rotary, Touch, Stainless steel, 118 L

Long summary description Blomberg TKF 8451 SGC 50 washer dryer Freestanding Front-load Aluminum:

Blomberg TKF 8451 SGC 50. Loading type: Front-load, Appliance placement: Freestanding, Product color: Aluminum. Drying capacity: 17.6 lbs (8 kg), Washing programs: Quick, Delicate/silk, Cycle time washing & drying: 145 min. Door opening angle: 150°. Depth: 23.5" (598 mm), Width: 23.4" (595 mm), Height: 33.3" (846 mm). Energy efficiency class (old): A++

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.