Blomberg logo

Blomberg TAF 7239 tumble dryer Freestanding Front-load 15.4 lbs (7 kg) C White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73047
Info modified on:
07 Dec 2021, 09:48:03
Short summary description Blomberg TAF 7239 tumble dryer Freestanding Front-load 15.4 lbs (7 kg) C White:

Blomberg TAF 7239, Freestanding, Front-load, White, Rotary, Right, Stainless steel

Long summary description Blomberg TAF 7239 tumble dryer Freestanding Front-load 15.4 lbs (7 kg) C White:

Blomberg TAF 7239. Appliance placement: Freestanding, Loading type: Front-load, Product color: White. Drum capacity: 15.4 lbs (7 kg), Drying programs: Mix, Timed, Quick. Delay start (max): 9 h. Energy efficiency class: C, Energy consumption: 3.95 kWh. Depth: 23.4" (595 mm), Width: 23.6" (600 mm), Height: 33.5" (850 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.