Blomberg logo

Blomberg SOM 9650 XA++ fridge Freestanding 325 L Stainless steel

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24111
Info modified on:
26 Feb 2021, 15:55:38
Short summary description Blomberg SOM 9650 XA++ fridge Freestanding 325 L Stainless steel:

Blomberg SOM 9650 XA++, 325 L, SN-T, Stainless steel

Long summary description Blomberg SOM 9650 XA++ fridge Freestanding 325 L Stainless steel:

Blomberg SOM 9650 XA++. Fridge net capacity: 325 L, Climate class: SN-T. Fridge number of shelves/baskets: 10, Number of vegetable drawers: 1. Annual energy consumption: 115 kWh. Weight: 133.4 lbs (60.5 kg). Product color: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.