Blomberg MIN 54302 X, Built-in, Zone induction hob, 4 zone(s), Touch, Digital, 7200 W
Blomberg MIN 54302 X. Appliance placement: Built-in, Hob type: Zone induction hob, Number of cooking zones: 4 zone(s). Control type: Touch, Timer type: Digital. Power: 7200 W. Width: 22.8" (580 mm), Depth: 20.6" (522 mm), Height: 1.73" (44 mm). Package weight: 32.8 lbs (14.9 kg)