Blomberg LRI2854310, Front-load, Built-in, White, Left, Buttons, Rotary, 11 lbs (5 kg)
Blomberg LRI2854310. Loading type: Front-load, Appliance placement: Built-in, Product color: White. Drying capacity: 11 lbs (5 kg), Maximum spin speed: 1400 RPM, Spin-drying class: B. Feet adjustment: 0.591" (1.5 cm). Energy efficiency class (washing): C, Energy efficiency class (washing & drying): D, Water consumption washing per cycle: 40 L. Depth: 21.7" (550 mm), Width: 23.6" (600 mm), Height: 32.3" (820 mm)