Blomberg logo

Blomberg KQD 1251 X A++ side-by-side refrigerator Freestanding Stainless steel

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129541
Info modified on:
26 Feb 2021, 16:10:07
Short summary description Blomberg KQD 1251 X A++ side-by-side refrigerator Freestanding Stainless steel:

Blomberg KQD 1251 X A++, Freestanding, Stainless steel, LED, SN-T, 43 dB, 610 L

Long summary description Blomberg KQD 1251 X A++ side-by-side refrigerator Freestanding Stainless steel:

Blomberg KQD 1251 X A++. Appliance placement: Freestanding, Product color: Stainless steel, Built-in display: LED. Climate class: SN-T, Noise level: 43 dB, Total gross capacity: 610 L. Fridge gross capacity: 360 L. Freezer position: Bottom-placed, Storage time during power failure: 15 h, Star rating: 4*. Annual energy consumption: 357 kWh

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.