Blomberg logo

Blomberg KQD 1250 X side-by-side refrigerator Freestanding 540 L Stainless steel

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130788
Info modified on:
26 Feb 2021, 16:10:07
Short summary description Blomberg KQD 1250 X side-by-side refrigerator Freestanding 540 L Stainless steel:

Blomberg KQD 1250 X, Freestanding, French door, Stainless steel, 540 L, 610 L, 385 L

Long summary description Blomberg KQD 1250 X side-by-side refrigerator Freestanding 540 L Stainless steel:

Blomberg KQD 1250 X. Appliance placement: Freestanding, Product design: French door, Product color: Stainless steel. Total net capacity: 540 L, Total gross capacity: 610 L. Fridge net capacity: 385 L. Freezer net capacity: 155 L, Freezer position: Side-placed, Freezing capacity: 13 kg/24h. Fresh zone compartment net capacity: 77 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.