Blomberg logo

Blomberg HKN 9330 A cooker Freestanding cooker Electric Ceramic White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62883
Info modified on:
29 Nov 2024, 16:41:32
Short summary description Blomberg HKN 9330 A cooker Freestanding cooker Electric Ceramic White:

Blomberg HKN 9330 A, Freestanding cooker, White, Rotary, Ceramic, 2 zone(s), Glass-ceramic

Long summary description Blomberg HKN 9330 A cooker Freestanding cooker Electric Ceramic White:

Blomberg HKN 9330 A. Product type: Freestanding cooker, Product color: White, Control type: Rotary. Hob type: Ceramic, Number of cooking zones: 2 zone(s), Top surface type: Glass-ceramic. Oven power source: Electric. Energy efficiency class (old): A. Width: 23.6" (600 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.