Blomberg logo

Blomberg GVN 9480 E7 dishwasher Fully built-in

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65429
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Blomberg GVN 9480 E7 dishwasher Fully built-in:

Blomberg GVN 9480 E7, Fully built-in, White, 44 dB, Auto 40-65°C, Eco, Intensive, Pre-wash, Quick, 170 min, 7 L

Long summary description Blomberg GVN 9480 E7 dishwasher Fully built-in:

Blomberg GVN 9480 E7. Appliance placement: Fully built-in, Control panel color: White. Noise level: 44 dB, Dishwashing programs: Auto 40-65°C, Eco, Intensive, Pre-wash, Quick, Cycle time: 170 min. Water consumption per cycle: 7 L. Drying class: A, Annual energy consumption: 291 kWh. Energy efficiency class (old): A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.