Blomberg logo

Blomberg GSN 9583 XB640 dishwasher Freestanding 13 place settings

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84162
Info modified on:
06 Dec 2021, 15:55:36
Short summary description Blomberg GSN 9583 XB640 dishwasher Freestanding 13 place settings:

Blomberg GSN 9583 XB640, Freestanding, Black, Stainless steel, Buttons, LCD, 13 place settings, 44 dB

Long summary description Blomberg GSN 9583 XB640 dishwasher Freestanding 13 place settings:

Blomberg GSN 9583 XB640. Appliance placement: Freestanding, Door color: Black, Stainless steel, Control type: Buttons. Number of place settings: 13 place settings, Noise level: 44 dB, Temperature (max): 70 °C. Water consumption per cycle: 10 L, Energy consumption per cycle: 0.68 kWh. Width: 23.6" (600 mm), Depth: 22.4" (570 mm), Height: 33.5" (850 mm). Drying class: A, Annual energy consumption: 194 kWh, Annual water consumption: 2800 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.