Blomberg logo

Blomberg GEN73415E hob Stainless steel Built-in 60 cm Gas 4 zone(s)

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22749
Info modified on:
05 Aug 2025, 06:11:15
Short summary description Blomberg GEN73415E hob Stainless steel Built-in 60 cm Gas 4 zone(s):

Blomberg GEN73415E, Stainless steel, Built-in, 60 cm, Gas, Stainless steel, 4 zone(s)

Long summary description Blomberg GEN73415E hob Stainless steel Built-in 60 cm Gas 4 zone(s):

Blomberg GEN73415E. Product color: Stainless steel, Appliance placement: Built-in, Hob width size: 60 cm. Simmer cooking zone: 1000 W, Regular cooking zone: 1750 W, Certification: CE. Control type: Rotary, Control position: Top front, Electronic ignition type: Automatic ignition. Connected load (gas): 8600 W, AC input voltage: 220 - 240 V, AC input frequency: 50 Hz. Width: 22.8" (580 mm), Depth: 20.1" (510 mm), Height: 1.81" (46 mm)

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.