Blomberg logo

Blomberg FNT 9672 A+ freezer Upright freezer Freestanding 227 L White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122405
Info modified on:
20 Feb 2024, 15:48:16
Short summary description Blomberg FNT 9672 A+ freezer Upright freezer Freestanding 227 L White:

Blomberg FNT 9672 A+, 227 L, 20 kg/24h, SN-T, 45 dB, No Frost system, White

Long summary description Blomberg FNT 9672 A+ freezer Upright freezer Freestanding 227 L White:

Blomberg FNT 9672 A+. Freezer net capacity: 227 L, Climate class: SN-T, Freezing capacity: 20 kg/24h, Storage time during power failure: 13 h, Noise level: 45 dB, No Frost system. Door hinge: Right. Annual energy consumption: 304 kWh. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.