Blomberg logo

Blomberg FNT 9670 A+ freezer Upright freezer Freestanding 210 L White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113664
Info modified on:
22 Feb 2023, 14:59:43
Short summary description Blomberg FNT 9670 A+ freezer Upright freezer Freestanding 210 L White:

Blomberg FNT 9670 A+, 210 L, 20 kg/24h, No Frost system, White

Long summary description Blomberg FNT 9670 A+ freezer Upright freezer Freestanding 210 L White:

Blomberg FNT 9670 A+. Freezer net capacity: 210 L, Freezing capacity: 20 kg/24h, Storage time during power failure: 11 h, No Frost system. Annual energy consumption: 279 kWh. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.