Channel partners
Manufacturers
Partners
More
Country:
Language:
English (US)
Icecat search
Icecat: creating the world's largest
open catalog
with 23550728 data-sheets &
43172 brands
– register (free)
HDMI Cables
Black Box HDMI M/M 1m HDMI cable 39.4" (1 m) HDMI Type A (Standard)
Black Box HDMI M/M 1m HDMI cable 39.4" (1 m) HDMI Type A (Standard)
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Black Box
Product name:
HDMI M/M 1m
Article code:
VCB-HDMI-001M
GTIN (EAN/UPC):
0822088064626
Category:
HDMI Cables
Icecat Product ID:
20769234
Data-sheet quality:
created/standardized by Icecat
Product views:
65628
Info modified on:
12 Apr 2023, 14:05:26
Report mistake
Specs
Similar products
Contact details
Distributors
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE