Bestway logo

Bestway 62141 electric air pump 0.026 bar 430 l/min

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86088
Info modified on:
08 Sept 2023, 15:53:19
Short summary description Bestway 62141 electric air pump 0.026 bar 430 l/min:

Bestway 62141, Inflatables, 0.026 bar, 430 l/min, Black, Gray, EMC/EN60335/ROHS, Battery

Long summary description Bestway 62141 electric air pump 0.026 bar 430 l/min:

Bestway 62141. Proper use: Inflatables, Pump pressure: 0.026 bar, Airflow: 430 l/min. Power source type: Battery, Battery type: LR20/D, Power: 40 W. Weight: 8.85 oz (251 g), Package width: 4.92" (125 mm), Package depth: 15.4" (390 mm). Package type: Full color box. Master (outer) case width: 10.4" (265 mm), Master (outer) case length: 15.4" (390 mm), Master (outer) case height: 9.65" (245 mm)

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.