Bestway logo

Bestway Fast Set 57273 above ground pool Inflatable pool Round 5377 L Blue

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
229882
Info modified on:
14 Mar 2024, 19:25:23
Short summary description Bestway Fast Set 57273 above ground pool Inflatable pool Round 5377 L Blue:

Bestway Fast Set 57273, 5377 L, Inflatable pool, Blue, 27.1 lbs (12.3 kg)

Long summary description Bestway Fast Set 57273 above ground pool Inflatable pool Round 5377 L Blue:

Bestway Fast Set 57273. Pool type: Inflatable pool, Shape: Round, Capacity: 5377 L. Hose diameter: 1.26" (3.2 cm). Width: 144.1" (3660 mm), Height: 29.9" (760 mm), Depth: 144.1" (3660 mm). Package width: 11.8" (300 mm), Package depth: 16.1" (410 mm), Package height: 11.8" (300 mm). Quantity per pallet: 48 pc(s), Minimum order quantity: 1 pc(s)

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.