Bestway logo

Bestway Steel Pro 56420 above ground pool Framed pool Round 10250 L Gray, White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
208033
Info modified on:
09 Apr 2025, 10:44:11
Short summary description Bestway Steel Pro 56420 above ground pool Framed pool Round 10250 L Gray, White:

Bestway Steel Pro 56420, 10250 L, Framed pool, Ladder, Gray, White, 108.9 lbs (49.4 kg)

Long summary description Bestway Steel Pro 56420 above ground pool Framed pool Round 10250 L Gray, White:

Bestway Steel Pro 56420. Pool type: Framed pool, Shape: Round, Capacity: 10250 L. Filtration capacity: 2000 l/h, Pump power: 29 W, Pump voltage: 220 - 240 V. Ladder frame material: Metal, Ladder step material: Plastic, Ladder height: 48" (122 cm). Width: 144.1" (3660 mm), Height: 48" (1220 mm), Depth: 144.1" (3660 mm). Package width: 21.5" (545 mm), Package depth: 51.2" (1300 mm), Package height: 12.4" (315 mm)

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.