Channel partners
Manufacturers
Partners
More
Country:
Language:
English (US)
Icecat search
Icecat: creating the world's largest
open catalog
with 22247464 data-sheets &
36796 brands
– register (free)
Water Play Sprinklers
Bestway 52384 water play sprinkler
Bestway 52384 water play sprinkler
Edit this data-sheet
Slide 1 of 29
Embed the product datasheet into your content.
XML product data for Bestway 52384
XML doc
Icecat LIVE: JS for Bestway 52384
Icecat Live DOC
JSON product data for Bestway 52384
JSON DOC
CSV product data for Bestway 52384
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
Bestway
Product name:
56" x 41" x 6'6"/1.42m x 1.04m x 1.98m Jumbo Giraffe Sprinkler
Article code:
52384
GTIN (EAN/UPC):
6942138982732
Category:
Water Play Sprinklers
Icecat Product ID:
80362775
Data-sheet quality:
created/standardized by Icecat
Product views:
65851
Info modified on:
11 Jul 2022, 14:01:21
Bestway 52384 user manual (975 KB)
Declaration of Conformity (1.3 MB)
Bestway 52384 (Icecat)
Short summary description Bestway 52384 water play sprinkler:
Bestway 52384, Multicolor
Long summary description Bestway 52384 water play sprinkler:
Bestway 52384. Product color: Multicolor
More>>>
Report mistake
Embed the product datasheet into your content.
XML product data for Bestway 52384
XML doc
Icecat LIVE: JS for Bestway 52384
Icecat Live DOC
JSON product data for Bestway 52384
JSON DOC
CSV product data for Bestway 52384
CSV DOC
Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE