Bestway logo

Bestway 43117 cool box 16 L Blue, White

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
161208
Info modified on:
25 Mar 2021, 09:35:17
Short summary description Bestway 43117 cool box 16 L Blue, White:

Bestway 43117, Blue, White, Vinyl, China, 16 L, 26.4" (670 mm), 26.4" (670 mm)

Long summary description Bestway 43117 cool box 16 L Blue, White:

Bestway 43117. Product color: Blue, White, Housing material: Vinyl, Country of origin: China. Capacity: 16 L. Width: 26.4" (670 mm), Depth: 26.4" (670 mm), Height: 16.5" (420 mm). Package type: Full color box

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.