Bestway logo

Bestway 27023 scuba diving fins Blue, Red, White, Yellow L 40-42 8-9.5 Split fins

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
129675
Info modified on:
14 Mar 2024, 19:40:20
Short summary description Bestway 27023 scuba diving fins Blue, Red, White, Yellow L 40-42 8-9.5 Split fins:

Bestway 27023, Split fins, Blue, Red, White, Yellow, Full foot, L, 40-42, 8-9.5

Long summary description Bestway 27023 scuba diving fins Blue, Red, White, Yellow L 40-42 8-9.5 Split fins:

Bestway 27023. Product type: Split fins, Product color: Blue, Red, White, Yellow, Fin pocket type: Full foot. Package width: 22.2" (565 mm), Package depth: 3.27" (83 mm), Package height: 7.48" (190 mm). Quantity per pallet: 192 pc(s), Minimum order quantity: 8 pc(s)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.