BenQ logo

BenQ V2400 ECO computer monitor 24" 1920 x 1080 pixels White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49229
Info modified on:
22 Aug 2022, 16:26:42
Short summary description BenQ V2400 ECO computer monitor 24" 1920 x 1080 pixels White:

BenQ V2400 ECO, 24", 1920 x 1080 pixels, LCD, 5 ms, White

Long summary description BenQ V2400 ECO computer monitor 24" 1920 x 1080 pixels White:

BenQ V2400 ECO. Display diagonal: 24", Display resolution: 1920 x 1080 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.