BenQ logo

BenQ SP890 data projector 4000 ANSI lumens DLP 1080p (1920x1080) Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77981
Info modified on:
21 Oct 2022, 10:32:10
Short summary description BenQ SP890 data projector 4000 ANSI lumens DLP 1080p (1920x1080) Black:

BenQ SP890, 4000 ANSI lumens, DLP, 1080p (1920x1080), 28 - 300", 50000:1, 1.073 billion colors

Long summary description BenQ SP890 data projector 4000 ANSI lumens DLP 1080p (1920x1080) Black:

BenQ SP890. Projector brightness: 4000 ANSI lumens, Projection technology: DLP, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 3000 h. Focal length range: 24.1 - 36.1 mm, Aperture range (F-F): 2.48 - 2.81, Zoom type: Manual. Analog signal format system: NTSC, PAL, SECAM, Supported graphics resolutions: 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 640 x 480 (VGA), Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232, USB connector type: Mini-USB B

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.