BenQ logo

BenQ RL2450H LED display 24" 1920 x 1080 pixels Full HD Black, Red

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43558
Info modified on:
25 Nov 2022, 10:14:46
Short summary description BenQ RL2450H LED display 24" 1920 x 1080 pixels Full HD Black, Red:

BenQ RL2450H, 24", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black, Red

Long summary description BenQ RL2450H LED display 24" 1920 x 1080 pixels Full HD Black, Red:

BenQ RL2450H. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black, Red

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.