BenQ logo

BenQ Joybook R45-LE19 Intel® Core™2 Duo T5750 Laptop 14.1" 1 GB DDR2-SDRAM 250 GB HDD NVIDIA® GeForce® 8400M GS Linux Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30865
Info modified on:
28 Jan 2025, 10:55:35
Short summary description BenQ Joybook R45-LE19 Intel® Core™2 Duo T5750 Laptop 14.1" 1 GB DDR2-SDRAM 250 GB HDD NVIDIA® GeForce® 8400M GS Linux Black:

BenQ Joybook R45-LE19, Intel® Core™2 Duo, 2 GHz, 14.1", 1280 x 800 pixels, 1 GB, 250 GB

Long summary description BenQ Joybook R45-LE19 Intel® Core™2 Duo T5750 Laptop 14.1" 1 GB DDR2-SDRAM 250 GB HDD NVIDIA® GeForce® 8400M GS Linux Black:

BenQ Joybook R45-LE19. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™2 Duo, Processor model: T5750, Processor frequency: 2 GHz. Display diagonal: 14.1", Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® 8400M GS. Operating system installed: Linux. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.