BenQ logo

BenQ PD2700Q computer monitor 27" 2560 x 1440 pixels Quad HD LED Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58548
Info modified on:
20 Mar 2025, 18:22:18
Short summary description BenQ PD2700Q computer monitor 27" 2560 x 1440 pixels Quad HD LED Black:

BenQ PD2700Q, 27", 2560 x 1440 pixels, Quad HD, LED, 12 ms, Black

Long summary description BenQ PD2700Q computer monitor 27" 2560 x 1440 pixels Quad HD LED Black:

BenQ PD2700Q. Display diagonal: 27", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Response time: 12 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.