BenQ logo

BenQ GL955A LED display 18.5" 1366 x 768 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59270
Info modified on:
08 Dec 2023, 13:13:23
Short summary description BenQ GL955A LED display 18.5" 1366 x 768 pixels Black:

BenQ GL955A, 18.5", 1366 x 768 pixels, LED, LED, 5 ms, Black

Long summary description BenQ GL955A LED display 18.5" 1366 x 768 pixels Black:

BenQ GL955A. Display diagonal: 18.5", Display resolution: 1366 x 768 pixels, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 50°. VESA mounting. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.