BenQ logo

BenQ GL2030 computer monitor 20" 1600 x 900 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41523
Info modified on:
07 Mar 2024, 15:34:52
Short summary description BenQ GL2030 computer monitor 20" 1600 x 900 pixels Black:

BenQ GL2030, 20", 1600 x 900 pixels, LED, 5 ms, Black

Long summary description BenQ GL2030 computer monitor 20" 1600 x 900 pixels Black:

BenQ GL2030. Display diagonal: 20", Display resolution: 1600 x 900 pixels. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.