BenQ G2420HDB, 24", 1920 x 1080 pixels, Full HD, LCD, 2 ms, Black
BenQ G2420HDB. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Display surface: Gloss, Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black