BenQ BL2400PT, 24", 1920 x 1080 pixels, Full HD, LED, 8 ms, Black
BenQ BL2400PT. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product color: Black