BenQ G2400W, 24", 1920 x 1080 pixels, 5 ms, Black
BenQ G2400W. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Built-in speaker(s). Product color: Black