BenQ logo

BenQ T52WA computer monitor 15.4" 1280 x 720 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67550
Info modified on:
22 Aug 2022, 16:24:55
Short summary description BenQ T52WA computer monitor 15.4" 1280 x 720 pixels Black:

BenQ T52WA, 15.4", 1280 x 720 pixels, LCD, 8 ms, Black

Long summary description BenQ T52WA computer monitor 15.4" 1280 x 720 pixels Black:

BenQ T52WA. Display diagonal: 15.4", Display resolution: 1280 x 720 pixels. Display: LCD. Response time: 8 ms, Viewing angle, horizontal: 45°, Viewing angle, vertical: 45°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.