BenQ T91W 19" WideScreen LCD Monitors, 19", 1440 x 900 pixels, 5 ms, Silver
BenQ T91W 19" WideScreen LCD Monitors. Display diagonal: 19", Display resolution: 1440 x 900 pixels, Response time: 5 ms, Viewing angle, horizontal: 160°. Built-in speaker(s). Product color: Silver