BenQ logo

BenQ EL2870U LED display 27.9" 3840 x 2160 pixels 4K Ultra HD Black, Gray

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
183477
Info modified on:
20 Mar 2025, 18:39:45
Short summary description BenQ EL2870U LED display 27.9" 3840 x 2160 pixels 4K Ultra HD Black, Gray:

BenQ EL2870U, 27.9", 3840 x 2160 pixels, 4K Ultra HD, LED, 1 ms, Black, Gray

Long summary description BenQ EL2870U LED display 27.9" 3840 x 2160 pixels 4K Ultra HD Black, Gray:

BenQ EL2870U. Display diagonal: 27.9", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product color: Black, Gray

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.