BenQ logo

BenQ PD2710QC computer monitor 27" 2560 x 1440 pixels Quad HD LCD

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123971
Info modified on:
30 Dec 2024, 17:24:05
Short summary description BenQ PD2710QC computer monitor 27" 2560 x 1440 pixels Quad HD LCD:

BenQ PD2710QC, 27", 2560 x 1440 pixels, Quad HD, LCD, LED, 5 ms

Long summary description BenQ PD2710QC computer monitor 27" 2560 x 1440 pixels Quad HD LCD:

BenQ PD2710QC. Display diagonal: 27", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LCD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.