BenQ logo

BenQ PD3200Q computer monitor 32" 2560 x 1440 pixels Quad HD LCD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
225171
Info modified on:
20 Mar 2025, 18:13:35
Short summary description BenQ PD3200Q computer monitor 32" 2560 x 1440 pixels Quad HD LCD Black:

BenQ PD3200Q, 32", 2560 x 1440 pixels, LED, 4 ms, 3000:1, Black

Long summary description BenQ PD3200Q computer monitor 32" 2560 x 1440 pixels Quad HD LCD Black:

BenQ PD3200Q. Display diagonal: 32", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LCD. Display: LED. Display surface: Matt, Response time: 4 ms. Contrast ratio: 3000:1. Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.