BenQ logo

BenQ XL2420T LED display 24" 1920 x 1080 pixels Full HD Black, Red

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28097
Info modified on:
30 Dec 2024, 17:23:51
Short summary description BenQ XL2420T LED display 24" 1920 x 1080 pixels Full HD Black, Red:

BenQ XL2420T, 24", 1920 x 1080 pixels, LED, 3D, 1 ms, Black, Red

Long summary description BenQ XL2420T LED display 24" 1920 x 1080 pixels Full HD Black, Red:

BenQ XL2420T. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. 3D, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Black, Red

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.