BenQ GL2450HE, 24", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black
BenQ GL2450HE. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black