BenQ logo

BenQ GL2240 LED display 21.5" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57576
Info modified on:
25 Nov 2022, 10:14:45
Short summary description BenQ GL2240 LED display 21.5" 1920 x 1080 pixels Full HD Black:

BenQ GL2240, 21.5", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description BenQ GL2240 LED display 21.5" 1920 x 1080 pixels Full HD Black:

BenQ GL2240. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.