BenQ logo

BenQ V2420 computer monitor 24" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64992
Info modified on:
21 Oct 2022, 10:14:32
Short summary description BenQ V2420 computer monitor 24" 1920 x 1080 pixels Full HD Black:

BenQ V2420, 24", 1920 x 1080 pixels, Full HD, 5 ms, Black

Long summary description BenQ V2420 computer monitor 24" 1920 x 1080 pixels Full HD Black:

BenQ V2420. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.