BenQ logo

BenQ G925HDA computer monitor 18.5" 1366 x 768 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16807
Info modified on:
22 Aug 2022, 16:25:39
Short summary description BenQ G925HDA computer monitor 18.5" 1366 x 768 pixels Black:

BenQ G925HDA, 18.5", 1366 x 768 pixels, 5 ms, Black

Long summary description BenQ G925HDA computer monitor 18.5" 1366 x 768 pixels Black:

BenQ G925HDA. Display diagonal: 18.5", Display resolution: 1366 x 768 pixels, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.