BenQ logo

BenQ G2020HDA computer monitor 20" 1600 x 900 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24038
Info modified on:
22 Aug 2022, 16:26:17
Short summary description BenQ G2020HDA computer monitor 20" 1600 x 900 pixels Black:

BenQ G2020HDA, 20", 1600 x 900 pixels, 5 ms, Black

Long summary description BenQ G2020HDA computer monitor 20" 1600 x 900 pixels Black:

BenQ G2020HDA. Display diagonal: 20", Display resolution: 1600 x 900 pixels, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.