BenQ logo

BenQ G2220HDA computer monitor 21.5" 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35901
Info modified on:
21 Oct 2022, 10:14:32
Short summary description BenQ G2220HDA computer monitor 21.5" 1920 x 1080 pixels Full HD Black:

BenQ G2220HDA, 21.5", 1920 x 1080 pixels, Full HD, 5 ms, Black

Long summary description BenQ G2220HDA computer monitor 21.5" 1920 x 1080 pixels Full HD Black:

BenQ G2220HDA. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.