BenQ logo

BenQ V6000 Ultra short throw projector 3000 ANSI lumens DLP UHD 4K (3840x2160) 3D Gray, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61613
Info modified on:
13 Sept 2024, 11:48:55
Short summary description BenQ V6000 Ultra short throw projector 3000 ANSI lumens DLP UHD 4K (3840x2160) 3D Gray, White:

BenQ V6000, 3000 ANSI lumens, DLP, UHD 4K (3840x2160), 3000000:1, 16:9, 70 - 120"

Long summary description BenQ V6000 Ultra short throw projector 3000 ANSI lumens DLP UHD 4K (3840x2160) 3D Gray, White:

BenQ V6000. Projector brightness: 3000 ANSI lumens, Projection technology: DLP, Projector native resolution: UHD 4K (3840x2160). Light source type: Laser, Service life of light source: 20000 h. Supported graphics resolutions: 640 x 480 (VGA), 3840 x 2160, Supported video modes: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p. Serial interface type: RS-232, HDMI connector type: Full-size. Noise level: 34 dB, Noise level (economic mode): 29 dB, On Screen Display (OSD) languages: Arabic, Bulgarian, Simplified Chinese, Traditional Chinese, Croatian, Czech, Danish, German,...

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.