BenQ InstaShow WDC10C, Black, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 768, 1280 x..., 720p, 1080p, 60 fps, 16 user(s), Internal & external
BenQ InstaShow WDC10C. Product color: Black. Supported graphics resolutions: 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 768, 1280 x..., Supported video modes: 720p, 1080p, Maximum frame rate: 60 fps. Antenna type: Internal & external. Wi-Fi standards: Wi-Fi 5 (802.11ac), Wi-Fi data rate (max): 867 Mbit/s, Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Interface: USB Type-C