BenQ logo

BenQ TH534 Standard throw projector 3300 ANSI lumens 3LCD 1080p (1920x1080) White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67459
Info modified on:
08 Mar 2024, 09:07:54
Short summary description BenQ TH534 Standard throw projector 3300 ANSI lumens 3LCD 1080p (1920x1080) White:

BenQ TH534, 3300 ANSI lumens, 3LCD, 1080p (1920x1080), 15000:1, 16:10, 60 - 300"

Long summary description BenQ TH534 Standard throw projector 3300 ANSI lumens 3LCD 1080p (1920x1080) White:

BenQ TH534. Projector brightness: 3300 ANSI lumens, Projection technology: 3LCD, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source: 4500 h, Service life of light source (economic mode): 6000 h. Focal length range: 19 - 22.65 mm, Aperture range (F-F): 2.42 - 2.62, Zoom ratio: 1.2:1. Analog signal format system: NTSC, PAL, SECAM. Serial interface type: RS-232, HDMI connector type: Full-size

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.